Extended Performance Solenoid Valve
Featured Product from Lee Co. (The)
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 °F (135 °C) under continuous ambient conditions.
Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases and a wide range of liquids including fuel (gasoline, JP and diesel), hydrazine, hydraulic fluid and many solvents.
The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications.
Special designs and configurations, including threaded ends with MINSTAC® fittings are available for custom applications.
- Light Weight - valves weigh less than 6 grams
- Operating speeds up to 500 Hz
- Compact Size - 1.3" long x 0.25" diameter
- Versatile - elastomers for many different fluids including solvents and fuels
- Suitable for small ground based and aerial engine platforms
- Can be used for discrete dispensing or proportional flow (PWM)