Hercules OX Shield
Featured Product from Linemaster Switch Corporation
The Hercules OX Shield (511-B2OXA), a pedal built for demanding industrial environments where safety and control matter most.
This two-stage momentary DPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, you push your toe against the anti-trip mechanism on the back of the treadle, then press down to reach the first stage for a light, controlled DPDT action. As you continue pressing, the treadle increases in spring pressure before the second stage engages. That added resistance helps the operator feel the transition into the full output or secondary function.
Constructed from cast iron and protected by an OX shield, it includes dual treadle return springs, a neoprene cover gasket with O-rings, and anti-skid rubber feet for solid floor or equipment mounting. Each unit is designed for heavy-duty use with reliable, long-life performance.
You’ll find the Hercules OX Shield in benders, box markers, brakes, choppers, conveyor systems, and pipe-cutting machines across industrial settings.