SightGuard Foot Switch Guard

Featured Product from Linemaster Switch Corporation

More Info Email Supplier Request a Quote

SightGuard Foot Switch Guard

 

Coming Soon

SightGuard is a stainless steel foot switch guard designed to improve visibility, access, and control while protecting the foot switch. The design allows operators to clearly see the foot switch position and status through the guard while maintaining durability and ease of cleaning.

 

Stainless Steel Construction with Powder Coat Finish

SightGuard is manufactured from stainless steel and finished with a durable powder coat to help maximize corrosion resistance in demanding environments.

 

Available in Multiple Finishes

Standard finishes include white and raw stainless steel. Custom colors are available upon request to support specific application or branding needs.

 

Top Visibility Windows

Integrated viewing windows on the top surface allow the operator to clearly see the foot switch position and status through the guard during operation.

 

Relieved Side Walls for Full Pedal Access

Side openings are engineered to provide 180 degree lateral access to the pedal, allowing consistent actuation from multiple approach angles.

 

Arches Top for Foot Centered Positioning and Hands Free Repositioning

The arched profile naturally centers under the user’s foot when lifted. This allows the guard to be used as a foot controlled positioning aid, enabling the foot switch to be repositioned without using hands and helping maintain the sterile field.

 

Mounting Compatibility With Popular Linemaster Switches

SightGuard is designed with flexible mounting features to fit several widely used Linemaster Switch Corporation foot switch models, including:

  • Aquiline Series
  • Treadlite
  • Dolphin

Additional compatibility is available upon request.

 

Enhanced Durability and Cleanability

Smooth surfaces and corrosion resistant materials support reliable performance and ease of cleaning in clinical and industrial environments.

 

Coming Soon

SightGuard will be available soon as a new guard option.