Airval - Hercules Full Shield

Featured Product from Linemaster Switch Corporation

More Info Email Supplier Request a Quote

The Airval Hercules Full Shield (4H-30H2-SH) is a four-way momentary pneumatic foot switch built for tough industrial environments. It features a cast iron housing with a full treadle shield and three mounting holes for secure installation.  

This four-way configuration includes input, normally open, normally closed, and exhaust ports. Air flows when the plunger is depressed and stops when released, exhausting back pressure inside the switch. With standard 1/8-27 NPT ports and support for line pressure up to 150 PSI, this switch is designed for long-life operation.  

Common applications include benders, box markers, brakes, choppers, cleaners, conveyor systems, and many more industrial applications. Linemaster Switch is America’s Foot Switch Leader.

 

The Airval Hercules Full Shield