Single End Triple Square Impact Socket

Featured Product from Lowell Corporation

More Info Email Supplier Request a Quote

Lowell Corporation has been supplying the highest quality tools and equipment since 1869. The new Single End Triple Square Impact Socket can be used with any impact wrench to install or tighten utility pole hardware. You can easily change from the 3/4” square to the 1” and 1-1/8” square utilizing the locking slide cam.

SETSIS Single End Triple Square Impact Socket

Use with any impact wrench to install or tighten utlity pole hardware.

  • Three square sizes in one socket:
    • 13/16″ for 1/2″ hardware
    • 1″ for 5/8″ hardware
    • Retractable 1-1/8″ for 3/4″ hardware
  • 1/2″ square drive; 7/16″ hex quick-change adapter included
  • Easily change sockets by sliding the locking head
  • Long 13/16″ diameter hollow shaft allows use on long threaded bolts
  • Narrowed center allows easy grip, with or without gloves
  • Length: 9″ (with adapter)
  • Weight: 2.1 lbs (with adapter)
  • Assembly Number: 21-R8T16-0000
  • Adapter Number: 21-U1108-0000
  • Made in USA

For more information, please visit our website.