MDE's MAX15KA Radial Lead

Featured Product from MDE Semiconductor, Inc.

MDE's MAX15KA Radial Lead-Image

MDE Semiconductor, Inc., a manufacturer of Transient Voltage Suppression Devices specifically designed for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), and Inductive Switching, announced today their latest addition to the popular MAX Power TVS Series!

The MAX15KA Series MAX Power TVS Diodes INCREASED Vso up to 190.0V and are designed to offer clamping characteristics superior to those of standard silicon avalanche diode (SAD) technologies. This superior performance is made possible by MDE Semiconductor, Inc. MAX-Avalanche™ technology which provides clamping voltage lower than the avalanche voltage but above the rated working voltage. As a result, any voltage rise due to increased current conduction is minimized. This device can be connected in series and/or parallel to create a variety of flexible protection solutions. They provide the same enhanced quality, easy manufacturing and compact mechanical design found in the company’s MAX Power TVS Series Diode families.

Typical applications include transient over voltage protection for Aerospace and Defense including RTCA / DO-160 Airborne Equipment, and Shipboard MIL-STD 1399 Section 300B requirements, as well as industrial Transient Voltage Surge Suppressors (TVSSs), Cell Tower Base Stations, and Railway Signal Controls.

MAX15KA Series is an industry standard radial lead design that offers the highest power rating   (8×20µs waveform) among power TVS available in the current market. These power TVS diodes are certified Halogen Free and RoHS Compliant.

Visit our website www.mdesemiconductor.com or call 1-800-831-4881, or email sales@mdesemiconductor.com for additional information. You can also contact our Distributor USI Electronics division of Avnet 1-800-874-8111 – www.usielectronics.com