Silicon Carbide offers very unique properties
Featured Product from MINTEQ® International Inc, Pyrogenics Group
Carbon/Carbon Based Silicon Carbide Conversion For Friction Applications
Parker Hannifin Corporation, Aircraft Wheel and Brake Division approached the Pyrogenics Group to collaborate towards creating a new coating material to support the V-22 Osprey revolutionary new tiltrotor aircraft.
The V-22 is a fixed-wing plane with rotors that tilt so the aircraft can take off and land like a helicopter. The military sees it as potentially useful for long-range Marine Corps and commando missions. A tiltrotor combines the speed, range and fuel efficiency normally associated with turboprop aircraft with the vertical take-off/landing and hover capabilities of helicopters. The tiltrotor aircraft represents a major technological breakthrough in aviation that meets long standing military needs.
The tiltrotor brake pad and system must stand some of the harshest design criteria faced for an aircraft including hold and takeoff in support of mission operations and maneuvers on aircraft carriers and assault ships. The brake material must stand up to highly resistant wear, heat and fracture specifications and have a very high static friction coefficient.
The Challenge:
Develop a cost effective material coating that can withstand the severe operational conditions and longevity requirements of the mission planners for the V22 Osprey.
The Results:
Applications of C/C Silicon Carbide Products The Pyrogenics Group worked closely with Parker Hannifin in developing a unique SiC conversion process that satisfied the quality, performance, and schedule requirements set by the mission planners. The SiC thickness is on a carbon-carbon preform and uses a proprietary process employing high temperature furnaces. Unlike superalloys and ceramics, the resultant brake material is light weight, self lubricating, and retains its strength at high temperatures. In addition, it possesses a very low coefficient of thermal expansion (CTE), low residue, and withstands the thermal shock of the mission profile. The extremely wear resistant material makes it ideal for this application and as a friction material for high performance clutches and other brake applications.
Applications of C/C Silicon Carbide Products
- Couplings
- Clutches
- Hoists
- Winches
- Brakes
- Transmissions
- Mechanical drives
- Torque transmitters/limiters
Silicon Carbide offers very unique properties which include:
- High hardness next to diamond.
- Extremely wear and abrasion resistance.
- High flexural strength at room or high temperature.
- Excellent thermal shock resistance due to its low thermal expansion and high thermal conductivity.
- Excellent corrosion resistance.
- High temperature resistance
About Minteq
Minteq, the premier supplier of engineered refractory lining systems, manufactures monolithic refractories for the iron, steel, non-ferrous metals, minerals processing and glass markets. Combined with our application systems and measurement innovations, Minteq products and systems help manufacturers increase productivity and lower overall costs. Minteq offers comprehensive, customized, and integrated refractory systems that include superior monolithic products, proprietary application equipment, patented laser measurement devices, and the extensive experience and expertise of our service teams.
Minteq refractory materials, systems and technologies lead the industry because of our significant commitment to research and development. The resulting innovations are the keys to our success and to our customers' success. We provide turnkey solutions to help you increase productivity enhance yields, reduce downtime, and lower overall costs.
Minteq has the expertise to design, install and maintain a customized solution for your unique challenge. We welcome the opportunity to consult with you and uncover methods for improving your productivity, creating value, and lowering overall costs to enhance your competitiveness in the global marketplace