Solid Collar Needle Roller Bearing
Featured Product from MOUETTE PLASTIC MOLD CO., LTD
High-Load, Space-Saving Needle Roller Bearing
The solid collar needle roller bearing is designed for compact applications requiring high radial load capacity and rigidity. It is ideal for use in constrained spaces and applications with oscillating motion.
Key Features & Benefits:
- Compact Design: Small radial size for space-limited installations.
- High Load Capacity: Withstands heavy radial loads efficiently.
- Rigid & Durable: Offers excellent structural integrity and stability.
- Oscillating Motion Compatibility: Suitable for applications with shaft or housing swing.
- Limited Axial Load Capability: Should be combined with other bearings for axial loads.
- High-Precision Components: Requires shaft and housing surfaces to match bearing collar hardness and accuracy.
- Optimized Performance: Cage-type bearings recommended for high-speed applications.
- Low Friction & High Rigidity: Provides better rigidity with minimal torque compared to other needle roller bearings.
This bearing is widely used in industries requiring reliable performance in constrained spaces. Its precision manufacturing ensures minimal variation in needle roller diameter, optimizing load distribution and service life.
More Featured Products
High Load Cylindrical Roller Bearings
High Load Capacity Needle Roller Bearing
Selecting High Load Cylindrical Bearings
Inch Heavy-Duty Needle Bearings
Precision Cam Followers for High-Load Applications
Drawn Cup Needle Roller Bearings
Industrial Cam Followers for Motion
High-Performance Cam Followers
Precision Yoke-Type Track Rollers
Full Complement Cylindrical Roller Bearings
Stainless Bearing Units for Food Processing
Drawn Cup Needle Bearings