FieldServer BACnet Routers
Featured Product from MSA Safety
BACnet Routers transmit messages between BACnet Networks as well as between different BACnet Subnets. Data transmissions occur indiscriminately between one BACnet flavor to another or within multiple BACnet Subnets. There is no configuration of data mapping to achieve a conversion. The Router transmits all messages it receives and relays them as they come.
Multiple BACnet routing connections can be established:
- BACnet MS/TP to BACnet/IP
- BACnet MS/TP to BACnet Ethernet
- BACnet MS/TP to BACnet MS/TP
- BACnet/IP to BACnet/IP
- BACnet/IP to BACnet Ethernet
The dual-port BACnet Router has two RS-485 ports, enabling connection to up to 64 BACnet devices without the use of additional line drivers. Using a BACnet router frees up valuable RS-485 ports on expensive BACnet Controllers and reduces the cost of connecting BACnet MS/TP devices to a BACnet/IP backbone. Compared to single-port BACnet routers, our dual-port BACnet router can reduce the cost of device connectivity or double the speed of connected devices (half the response time).
The single-port BACnet Router has one RS-485 port, enabling connection to up to 32 BACnet devices without the use of additional line drivers.
The BACnet Router can be registered to the MSA Grid interface for remote access to local applications, configuration, and device management.
BACnet Explorer, our unique discovery feature, allows integrators to discover all the BACnet devices connected to the router with one push of a button, minimizing the time required for successful commissioning. Complementing this feature is our diagnostic FieldServer Toolbox, which allows the user or integrator to view the status of and diagnose all the routers on the network.
The FieldServer BACnet Router carries the BTL (BACnet Testing Laboratories) mark. BTL certification ensures the highest standard of BACnet integration and assures users that they are utilizing a high-quality BACnet product. The BTL mark indicates that our router has passed a series of rigorous independent laboratory testing and verifies that the product fully implements the BACnet features claimed. In addition, the BACnet Router is RoHS compliant, TUV approved to UL-916, and CSA, CE and FCC approved.