Observer® i Ultrasonic Gas Leak Detector
Featured Product from MSA Safety
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic® ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. The Observer-i UGLD provides an industry-leading detection range (up to 28 m) reducing the number of detectors required.
- Ideal for use in complex, outdoor pipeline systems - unaffected by wind, gas dilution, and direction of gas plume
- Artificial Neural Network (ANN) technology distinguishes real gas leak noise from background noise, suppressing false alarm sources
- Does not require in-field training, fully operational after installation
- Detects gas leaks from 2 BAR (29 psi) pressure for rapid detection of small gas leaks
- Patented Senssonic™ self-test function ensures full fail-safe operation
- Trouble-free maintenance and one-person check and calibration
More Featured Products