ISO and SAE Hydraulic Flanges
Featured Product from MAIN Manufacturing Products, Inc.
ISO & SAE HYDRAULIC FLANGES
MAIN Manufacturing Products offers flanges with an optional side port.
Knowing the system pressures at various locations improves troubleshooting. Buying flanges with a gauge port is an easy and inexpensive method of ensuring that a gauge port, sampling port, or pilot port is available when and where needed.
It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week.
Contact: MAIN Manufacturing Products, (800) 521.7918, info@mainmfg.com
Also visit our website at: www.mainmanufacturin
More Featured Products