Thermally Conductive Epoxy

Featured Product from Master Bond, Inc.

More Info Email Supplier Request a Quote

EP35AOLV is a thermally conductive, electrically insulating compound that withstands aggressive chemicals, such as those found in downhole oil and gas processing. EP35AOLV exhibits superior protection against corrosion in various harsh environments and helps prolong longevity of critical equipment. With a service range that extends from -60°F to 500°F (52°C to 260°C) and a glass transition temperature of around 165-170°C, it is resistant to high temperatures.