Toughened, One Component Epoxy Supreme 17HTND-2
Featured Product from Master Bond, Inc.
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and good lap shear and tensile strengths. It is designed to withstand thermal cycling and offers a wide service temperature range from -100°F to +550°F (-73°C to 288°C). Along with its simple handling properties, it has a paste consistency and is completely non-drip, making it ideal for applications where no flow is critical.
More Featured Products