Case Study by CERN on Atlas Detector
Featured Product from Master Bond, Inc.
Scientists at CERN, The European Organization for Nuclear Research, used EP79 to reduce the radiation length and connect electrically-conductive joints of the aluminum barrel and copper end caps of the Faraday cage of the ATLAS detector. ATLAS at the Large Hadron Collider at CERN is a particle detector used to record high-energy particle collisions, in order to understand the fundamental interactions between ionizing particles.
EP79 is a two component, electrically conductive epoxy adhesive for bonding, coating, and sealing applications. After curing, it has low shrinkage, good bond strength, and toughness, making it suitable for thermal cycling over a wide temperature range. It is often recommended for applications in the semiconductor and electronics industries.
Read more about this case study where scientists at CERN used EP79 for their application.