NASA Low Outgassing Silver Filled Epoxy EP3HTS-TC
Featured Product from Master Bond, Inc.
Master Bond EP3HTS-TC is a one part, NASA low outgassing rated epoxy, with an outstanding thermal conductivity of 16-17 W/(m·K). It cures rapidly at temperatures of around 250-300°F [~ 125-150°C], and has an unlimited working life at room temperature. The material features a thixotropic paste consistency and is not pre-mixed and frozen. It is well suited for automatic dispensing equipment or manual syringes and can be applied without any tailing. Primarily, it is formulated for use as a die attach and special purpose bonding material.
More Featured Products