Four Powerful Feature Releases

Service Detail from meviy

More Info Email Supplier Request a Quote

Explore meviy's four powerful new features designed to streamline your workflow, save costs, and boost precision.

What’s new in meviy:

AI-Powered Shape Recognition – Instantly quote even the most complex freeform surfaces like angled cuts, bottom radii, and smooth contours.

Assembly Uploads – Upload a single CAD file with up to 100 solid bodies. meviy automatically splits and organizes your designs into projects.

Expanded Size & Tapping Support – Get instant quotes for larger parts (up to 1000 × 600 × 70 mm) and tapped holes up to M36, with manual quotes available for even bigger builds.

ANSI-Inch Hardware Capability – Full support for 82° countersinks up to 7/8 inch, ensuring perfect compatibility with North American hardware.

With these updates, meviy makes your workflow faster, smarter, and more precise. From AI-driven quoting to assembly uploads and expanded CNC support, each feature is built to help engineers cut time and costs.

Upload your CAD file, let meviy handle the rest, and transform your next project today.

Discover meviy now: www.meviy.com

About meviy

From concept to reality, meviy enables on-demand sourcing of quality custom parts. As one of the most reliable online manufacturing services in North America, meviy allows you to receive instant quotes for your mechanical parts by simply uploading 3D CAD data, eliminating the need for 2D drawings. Supporting sheet metal fabrication and CNC machining, including milling and turning, meviy has streamlined workflows for over 160,000 mechanical designers and purchasers worldwide.