Videos
Featured Videos
Heat treatment plays a critical role in CNC milling services, especially for components that require high hardness, wear resistance, and dimensional stability. In this video, we introduce expanded heat treatment CNC milling capabilities now available on meviy. Engineers can now automatically quote and manufacture heat treated CNC milled parts including curved, angled, and radiused geometries directly from uploaded 3D CAD data. This expansion improves visibility into cost and lead time while reducing manual sourcing steps. Heat treatment can now be specified for a wider range of CNC milled part types and tool steel machining materials, including D2, O1, SK3, DC53. These hardened CNC parts are commonly used in molds, dies, jigs, fixtures, work guides, and other high-load applications where durability and wear resistance are critical.
Manufacturing symmetrical left and right components no longer needs duplicate CAD files or repetitive configuration. In this video, we introduce meviy's new Mirror Parts generation feature for CNC milled parts and show how it simplifies ordering, reduces errors, and saves valuable engineering time. You'll see how meviy allows users to upload a single CNC milled part and automatically generate a mirrored counterpart with the exact same specifications. Materials, surface treatments, tolerances, hole types, and machining details are carried over automatically, eliminating manual re-entry and reducing the risk of inconsistencies. This capability brings the efficiency of traditional left and right part callouts into modern digital manufacturing workflows. Instead of managing multiple files, engineers can now generate mirrored CNC milled parts directly within meviy, keeping projects clean, accurate, and production ready.
Design engineers and purchasers are under constant pressure to move faster - without sacrificing accuracy, cost control, or delivery reliability. Yet sourcing custom parts for CNC machining and sheet metal fabrication is often slowed by manual quoting, unclear manufacturability feedback, and unpredictable lead times. In this video, we walk through the Top 10 Reasons Engineers and Procurement Teams Choose meviy.
Engineering tolerances define how parts fit, function, and perform in manufacturing. In this video, we share best practice tips for correct tolerancing and explain how tolerance decisions impact design for manufacturability, production quality, cost, and lead time. You''ll learn how engineering tolerances control allowable variation, where manufacturing tolerance introduces risk or efficiency, and why calculating tolerance early helps prevent rework, delays, and unnecessary cost. From dimensional limits and GD&T to surface finish considerations, correct tolerancing ensures designs align with real manufacturing capability. With meviy, engineers receive instant quotes and practical DFM feedback directly from uploaded 3D CAD models. This makes tolerance decisions faster, clearer, and grounded in real production data.
Choosing the right CNC machining material directly impacts part performance, machinability, tolerances, surface finish, and delivery speed in CNC milling and CNC turning. This video explains how to evaluate functional materials, how materials behave during machining, and how meviy simplifies material selection from CAD upload to finished parts. We cover key material properties such as strength, toughness, thermal stability, corrosion resistance, and microstructural consistency, plus how load conditions, service environment, tolerances, surface finish, and part geometry affect material choice. Materials discussed include aluminum alloys, stainless steels, alloy and tool steels, and engineering plastics such as PEEK, nylon, and UHMWPE. With meviy, engineers get instant quotes and DFM feedback, precision CNC milling and CNC turning, reliable delivery, and no minimum order quantity, from prototype to production.
In this video, we're excited to share four powerful new feature updates designed to streamline your workflow, save costs, and boost precision. What's new in meviy: AI-Powered Shape Recognition - Instantly quote even the most complex freeform surfaces like angled cuts, bottom radii, and smooth contours. Assembly Uploads - Upload a single CAD file with up to 100 solid bodies. meviy automatically splits and organizes your designs into projects. Expanded Size & Tapping Support - Get instant quotes for larger parts (up to 1000 × 600 × 70 mm) and tapped holes up to M36, with manual quotes available for even bigger builds. ANSI-Inch Hardware Capability - Full support for 82° countersinks up to 7/8 inch, ensuring perfect compatibility with North American hardware.
Filmed live at the Automate 2025 tradeshow, this exclusive testimonial reveals how Oriental Motor streamlined product development using meviy, MISUMI''s online on-demand manufacturing platform.
As a world leader in motion systems, Oriental Motor offers motion control solutions to meet the needs of key industries. These products include stepper motors, small industrial robots, servo motors, AC motors, brushless DC gear motors, linear/rotary actuators, dedicated drivers/controllers,
With the help of meviy''s instant 3D CAD uploads, automatic quotes, and fast lead times, Oriental Motor accelerates innovation and streamlines procurement - all while maintaining top-notch quality.
Watch this video to discover how meviy is revolutionizing manufacturing with AI-powered shape recognition for complex freeform machining.
With this powerful update, users can now automatically receive quotes for parts with intricate contours like angled surfaces, bottom R shapes, and more using ball end mills and radius end mills. This means faster estimates, enhanced precision, and reduced lead times-all driven by advanced AI.
Whether you''re working on prototypes or production-ready parts, meviy''s new feature makes the manufacturing of freeform surfaces easier and more efficient than ever.
Learn more about the release and start streamlining your process today:
https://us.meviy.mis
Discover how meviy''s latest pricing update makes Sheet Metal services more cost-effective without compromising quality. This video covers the benefits of lower prices on Aluminum, Stainless Steel, and Steel plate thickness, helping you reduce expenses while maintaining precision.
meviy's new Inch Tap & Thread feature expands your design possibilities and makes precision manufacturing easier than ever! CNC Milling & Turning Inch Tapping - #2 to 5/8"CNC Turning Inch Threads - Internal & External, #2 to 1"ANSI Standard Inch Hardware - Simplify assembly & reduce costs Auto-Quote for Most Sizes - Get instant pricing & lead times Supports Multiple Materials - Steel, Stainless Steel & Aluminum Upgrade your designs with ease and efficiency. Try meviy today!
The video highlights the advantages of using meviy for manufacturing and design, particularly in automotive parts and industrial equipment. The video explains how meviy''s 3D model-based ordering system streamlines design and production processes by eliminating the need for traditional 2D drawings, reducing errors, and saving subs time.
Making a precision rotating shaft is easy using meviy! We''ll demonstrate how to apply fit tolerances, obtain instant quotes, and even save 30% by opting for our Economy Shipping service. Watch the final product in action and discover how meviy enables you to order custom high-precision parts using only 3D data-no 2D drawings required.
meviy is your free-to-use custom parts procurement solution. No downloading, as meviy is an online service available 24/7/365. It provides instant quotes, no need for 2D drawings, and small quantity manufacturing. meviy is available for CNC Milling, CNC Turning, Sheet Metal, and CNC & sheet Cut Resin Parts.
ARCHAX is the new piloted robot developed by TSUBAME INDUSTRIES Co., Ltd. which is attracting great attention in the industry. This robot offers the world a unique experience resembling something out of science fiction, where individuals board and control large robots. meviy, the AI-based procurement platform for mechanical parts, is a technical supporter aiding the development of ARCHAX.