Unlocking Geometry with AI-Powered Precision
Service Detail from meviy
Manufacturers across industries face a common challenge, creating accurate, cost-efficient prototypes and production parts when dealing with complex freeform surfaces. Traditional quotation methods often struggle with shapes that feature angled cuts, bottom R shapes, or smooth contours—leading to delays, miscalculations, and limited options. With meviy’s AI-Powered Shape Recognition Technology, those pain points are now a thing of the past.
- Prototype Engineers: Struggled with long lead times when waiting for manual quotes on complex 3D surfaces.
- Automotive Designers: Encountered high costs and limited options when designing freeform parts requiring smooth contours.
- Industrial Equipment Makers: Lost valuable time on rework due to inaccurate estimates for bottom R shapes or angled surfaces.
The message was clear: manufacturers needed faster, more accurate quotations, especially for challenging geometries.
Challenges Customers Faced —and meviy Solves Them
1. Manual Quoting Bottlenecks
Traditional methods required engineers to manually assess feasibility, delaying time-to-quote.
Solution: AI-driven automation reduces estimation time significantly.
2. Limited Cutting Capabilities
Solution: AI-driven automation reduces estimation time significantly.
3. Accuracy in Complex Surfaces
Errors in estimating smooth contours or rounded bottom corners often led to costly rework.
Solution: Shape recognition ensures precise evaluation for intricate geometries
Industry Applications
This feature is already being applied across industries such as:
- Automotive: Prototyping aerodynamic freeform body panels.
- Aerospace: Crafting lightweight, complex engine components.
- Industrial Equipment: Producing high-strength, durable parts with unique geometries.
Generic customer samples include small-batch prototyping firms, design engineers, and large-scale OEMs seeking time and cost savings.
Product Information and Supported Specs
- Materials: Steel, aluminum, stainless steel, resin
- Sizes:
- Length (X): 10-1000 mm
- Width (Y): 10-600 mm
- Thickness (Z): 5-70 mm
This ensures flexibility across industries, covering a wide range of design and manufacturing needs.
Benefits and Efficiencies Customers Can Expect
- Faster Lead Times: AI reduces quoting from days to hours.
- Improved Accuracy: Precise geometry recognition minimizes rework.
- Greater Flexibility: Expanded processing options open up new design possibilities.
- Lower Costs: Reduced prototyping and production inefficiencies save money.
While competitors may offer standard quoting tools, meviy’s AI-powered recognition sets a new benchmark by:
- Automating complex freeform surfaces, not just simple shapes.
- Supporting advanced tooling (ball end mills, radius end mills).
- Delivering greater speed and reliability in quotes and production readiness.
meviy helps manufacturers save time, save money, and expand design freedom. Experience the power of Ai-driven precision for your freeform surface parts.