Harness Tester 8740N/8740NA/8740FA

Featured Product from Microtest Corporation

Harness Tester 8740N/8740NA/8740FA -Image

The Microtest 8740 harness tester has 8740N, 8740NA (8740NAC), 8740FA four different models, and provide 128, 256 and 512 pins. These four models are different for AC/DC high-voltage measurement value. The 8740NAC is specially designed for the measurement of TYPE-C, and can also be used with current expansion box for providing the enhanced current carrying capacity of Type-C charging cables therefore ensuring quality of charging current passing through the cable.

The measurement items of 8740 cable/harness tester have (1) Open/Short;(2) Conductance; (3) Components; (4) AC Hipot; (5) DC insulation/ Hipot; (6) Quick conductance (7) Intermittence O/S, and (8) Quick Intermittence open circuit.

It provides a completed RS232 communication to transfer the test results back to the PC terminal for storage as well. The built-in memory space can store more than 200 groups of the test files. It supports RS232, USB and the Printer interfaces.

Features

  • The maximum measured test points is 512 points.
  • It completes "Linear" and "Safety" tests simultaneously
  • No-SegmentLinear Contrast Adjustment of LCD
  • Optimized Man-Machine Interface, Simplified Operation Procedure
  • Provide Single-Side Test / Insulation Test
  • Simple Ox-Horn Terminal Output without Switch Board Pressure Durable or Moisture Problems
  • Provide 320*240 Resolution Graphic LCD Display
  • Number of Test File Setting up to 500 groups
  • USB (Software Update, Test results, Backup Setting)
  • High Speed Intermittence Open/ Short Function
  • Output Electric Current Leakage Allowance of Pressure Durable Test 5mA, Intermittence 10mA
  • The fully programmable continuous test
  • To adopt the advanced technology of the "Intermittence Open/ Short and conductance test"
  • Auto-scan and auto pin search

    If you have more question, please call 886-2-26983877 or mail to sales@microtest.com.tw