Impedance Analyzer 6632

Featured Product from Microtest Corporation

Impedance Analyzer 6632-Image

The test frequency of the 6632 impedance analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The machine also supports RS232, LAN, USB and GPIB PC connection capabilities to improve the design and test efficiency.

  • Signal source frequency range: DC 10Hz ~ 3/5/10/20/30MHz
  • Signal source grade: 10mV ~ 2V / 200μA ~ 20mA
  • Basic accuracy up to ±0.08%
  • ALC function
  • Output resistance 25Ω/100Ω, switchable
  • Parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, DCR, ESR, Vac, Iac, Vdc, Idc, ε and μr
  • Ultra-high measuring speed <3ms
  • Open circuit/short circuit/load calibration function
  • Support electric meter mode, multistep list mode, scan & analyze mode, and equivalent circuit analysis function
  • Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously
  • Auto component classification: Comparator function and Handler BIN classification function
  • Up to 50 sets of multistep list programs can be stored in the permanent memory and up to 15 test steps can be arranged in each program
  • Built-in DC bias voltage -12 to +12V
  • Rapid automation and data access function is realizable for USB, LAN, GPIB and RS232 interfaces
  • PC connection data analysis software is available optionally
  • 7" 800*480 TFT LCD color screen
  • Ultra-light design: 336*147* 340mm, 3kg
  • Ultra-low power consumption (<30W) without fans and zero noise

If you have more question, please call 886-2-26983877 or mail to sales@microtest.com.tw