Track Clamp & Spacer Ensures Track Parallelism

Featured Product from Modern Linear Incorporated

More Info Email Supplier Request a Quote

 The Track Clamp is available for use with track sizes 1, 2, and 3.  The profile is the same as the Vector Quad extrusion base. 

This design allows for 2 single edge tracks to be mounted with the assurance of parallelism.  This saves time at installation.

Additionally, this design allows for the use of un-drilled tracks.  The track sections are held in position with setscrews.  They can be positioned anywhere along the length of travel based on the position of mounting surfaces.  The system allows the linear guide to span a gap if necessary.  Having intermittent support for linear guide tracks is important in contaminated environments where the desire is to minimize areas where debris can be trapped.Track Clamps create gaps between the guide and mounting surface allowing debris to fall away from sensitive components. 

Using track clamps rather than full length supported guides can also save money without compromising time and cost of installation.

For more information please visit us at:

www.modernlinear.com

 

Here you will find the CAD Flles for all of Modern Linear's Linear Guides and Components

 

Vector Trio Linear Guide

 

 

Single Edge Track

 

 

Double Edge Track

 

 

Double Track Linear Guide

 

 

Vector Quad Linear Guide

 

 

Guide Rollers

 

 

Guide Roller Bushings