Industrial Multi-Parameter Monitor/Controller
Featured Product from Myron L Company
Myron L® Company’s new 900 Series industrial monitor/controller combines flexibility, accuracy and reliability. It is the ideal instrument for even the most demanding water treatment applications.
Measurement capabilities include: Conductivity, Resistivity, Salinity, TDS, pH, ORP, Temperature, mVDC, Flow and % Rejection. It includes a 4-20 mA input. Standard outputs are a 0-10 VDC recorder output and a Relay output. Available optional outputs include a 4-20 mA, an RS-485 output, as well as 2 additional Relays.
The instrument’s display can show up to 4 measurements simultaneously. Sensor setup allows the user to eliminate error due to cable length and enter custom cell constants for conductivity sensors. Calibration is electronic. It’s 3.5” touchscreen and intuitive GUI make it simple to set up, simple to use and simple to adapt to your specific needs.
The Myron L® Company 900: A high level performer for applications where high level performance is an absolute requirement.