Compact Pressure Switch for Sanitary Applications
Featured Product from Neo-Dyn
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm
Specifications
- Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International
- Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads
- Pressure Connection: 1 1/2" sanitary fitting mates with Tri-Clamp® fitting†
- Temperature Range
- Ambient: -40°F to +180°F (-40°C to +82°C)
- Media: -40°F to +250°F (-40°C to +121°C)
- Adjustment: Internal, slotted adjustment with range scale
- Shipping Weight: Approximately 2 pounds
More Featured Products