NEMA 1 & 2 Miniature Tamper Proof Pressure Switch

Featured Product from Neo-Dyn

More Info Email Supplier Request a Quote

Specifications

  • Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point.
  • Electrical Connection:  PVC insulated 18 AWG leads 18" long
  • Pressure Connection: 1/4 NPT Male
  • Temperature Range*
    • Ambient: -40°F to +180°F (-40°C to +82°C)
    • Media: -40°F to +300°F (-40°C to +149°C)
  • *Temperature limits change with O-Ring selection
  • Shipping Weight: Approximately 3 ounces