Food-Safe, Autoclavable TPR Tubing
Featured Product from NewAge Performance Products | NAPP
Thermoplastic Rubber Tubing
Suprene® Thermoplastic Rubber Tubing
SUPRENE offers excellent flex fatigue resistance and good tear resistance, making it an ideal choice for peristaltic pump applications. The FDA raw material is suitable for a variety of clean uses and is autoclavable to ensure cleanliness.
Black industrial SUPRENE offers good resistance to UV radiation, ozone, chemicals and other fluids. It will also handle applications where oil may splash onto the tubing and is well suited for outdoor use.
Features
- Made of first-quality, polypropylene-based, thermoplastic rubber (TPR)
- Outstanding compression characteristics and toughness for peristaltic pump uses
- Maintains good flexibility at low temperatures
- RoHS compliant
- Free of conflict minerals, BPA and animal-derived ingredients
- Available in FDA or industrial grade
- FDA grade is autoclavable
- Industrial grade is well suited for outdoor use
- Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials
- FDA raw material complies with FDA 21 CFR 177.2600
- FDA raw material meets UL94 HB burn rating
- Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems
Applications
- Agriculture & Lawn Equipment
- Air Conditioning
- Appliances
- Automotives Dispensing
- Chemical Conveyance
- Cosmetic Packaging
- Food & Beverage
- Ink Transfer
- Paint Spray Systems
- Peristaltic Pumps
- Photographic Chemical Transfer
- More
Food & Beverage
Find what you need in stock with our wide range of standard food and beverage tubing, hose, and accessories. Many of NewAge’s products are designed to meet the strict FDA and NSF requirements of food and beverage processing and dispensing. We also invest in additional testing and certification to ensure our materials meet other regulatory safety standards, such as 3-A, California Proposition 65, REACH, and RoHS. Many of our products are also free of phthalates, DEHP, BPA and other chemicals of concern. With our team’s technical expertise and experience as a trusted source for other high-purity markets, we know customers expect solutions that uphold high standards for taste and safety. At NewAge, we want our products to serve as quality components for all of your food and beverage needs.
NewAge Performance Products
NewAge Performance Products, a division of NewAge Industries, manufactures flexible tubing and hose for use in food and beverage and industrial sectors. They produce and stock large quantities of a wide variety of plastic and rubber tubing and hose, fittings, and clamps. Materials that meet FDA, 3A, NSF, USP Class VI, and other requirements include PVC, silicone, polyurethane, fluoropolymer, thermoplastic rubber, thermoplastic elastomer, latex, nylon,, polypropylene, polyethylene, and more. Tubing and hose styles are available in unreinforced tubing, corrugated or convoluted tubing, and braid reinforced hose for extra strength and pressure capabilities.
The NewAge Performance Products division also has custom extrusions, and hose assembly capabilities.
Follow Us: