Inductive Linear Positioning Sensors
Featured Product from New Yorker Electronics Co., Inc.
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact and efficient, they save space compared to multiple proximity sensors and provide stable, reliable performance.
Built with oil-resistant cables and IP67-rated protection, the LPD Series is ideal for harsh environments such as machine tools and industrial automation. Available with analog voltage/current, integrated outputs, and IO-Link communication, these sensors also feature teaching and out-of-range functions for flexible, high-performance integration.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com