Inductive Coupler with IO-Link
Featured Product from New Yorker Electronics Co., Inc.
Turck’s NIC-Q86-ETH inductive coupler pair redefines motion-based automation with high transmission power and zero-latency communication. Delivering up to 50 W of power and 100 Mbit/s data rates, it enables seamless, wear-free connectivity between moving components, making it ideal for applications with frequent tool changes, rotation, or rapid cycle times.
With multiprotocol support for PROFINET, EtherNet/IP, Modbus TCP, and EtherCAT, the NIC-Q86-ETH offers unmatched flexibility in modern automation networks. Its IP65-rated design ensures reliable operation in harsh industrial environments, making it perfect for advanced manufacturing where power and data must flow continuously in motion-intensive setups.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com