ASFETs with enhanced dynamic current sharing
Featured Product from Nexperia B.V.
Nexperia is proud to introduce application-specific MOSFETs with enhanced dynamic current sharing. Offering up to 50% lower current delta between parallel devices, a tighter VGS(th) window, and low RDS(on), these ASFETs reduce thermal stress and eliminate the need for complex threshold matching or costly over-specification. Ideal for motor drives in electric forklifts, e-scooters, mobility devices, and industrial motors.
Key Benefits:
-
Enhanced dynamic current sharing: Up to 50% lower current delta at turn-on/off, reducing thermal stress.
-
Tighter VGS(th) window: Up to 50% lower variation (0.6?V), removing the need for complex matching.
-
Low RDS(on): 1.9?mΩ or 2.3?mΩ for higher efficiency in 48?V high-current applications.
-
Rugged, compact package: 8×8?mm LFPAK88, -55?°C to +175?°C operating range