Recovery Rectifiers
Featured Product from Nexperia B.V.
Nexperias 200 – 400 V hyperfast (trr < 30 ns) recovery rectifiers deliver power density while minimizing reverse recovery time and loss. Housed in our automotive qualified copper clip-bond CFP package, these fast recovery diodes deliver high current pulse capability and high power density with efficient switching in a space-saving footprint.
Portfolio:
- 200-400 V Hyperfast switching parts with optimized recovery time (trr) of <30 ns
- High speed switching capability
- Low voltage drop (VF @ Imax ~ 1V)
- Low leakage current, also at high temperature
- AEC -Q101 qualified parts (175°C Tmax)
Applications:
- Polarity protection
- DC/DC conversion
- AC/DC conversion
- Freewheeling of inductive load
- Standard switching application
- High-speed switching application
- Solenoid control
- Piezo injection
More Featured Products