Automotive Door Sill Light-208-0107-00035
Featured Product from Ningbo Kepo Electronics Co., Ltd.
Features:
·Structure and appearance design based on the vehicle style
·100000 turn fine carving process, 0.3mm deep mirror carving
·Anodizing or electrolytic coloring process
·Meet the light aging and odor requirements
Specifications:
Uniformity: 60%~70%
Brightness: 5~20cd
Working Voltage: 9~16V (Battery Supply)
Battery Voltage: DC12V
Working Current: 60 mA
Max Working Voltage: 150 mA
Working Temperature: -40°C ~ +85°C
Storage Temperature: -40°C ~ +85°C
Humidity: 5%~95%
Application: Threshold, Logo, Dashboard, Nameplate
More Featured Products