- Trained on our vast library of engineering resources.

Integrated Vanity Mirror Lighting for EV,HEV,FCEV

Featured Product from Ningbo Kepo Electronics Co., Ltd.

More Info Email Supplier Request a Quote

KEPO will design shapes according to different car styles. The product has an integrated structure of lamps and mirrors, adopts touch control mode, and supports multi-mode color temperature and brightness adjustment.

Features:
·Structure and appearance design based on the vehicle style
·Adjustable Brightness & Color Temperature
·Integrated Structure
·Touch Control

Specifications: 
· Uniformity: 60%~70% 
· Brightness: 5~20cd 
· Working Voltage: 9~16V (Battery Supply) 
· Battery Voltage: DC12V 
· Working Current: 60 mA 
· Max Working Voltage: 70 mA 
· Working Temperature: -40°C ~ +85°C 
· Storage Temperature: -40°C ~ +85°C 
· Humidity: 5%~95% 
· Application: Two side backseat side panels