Piezo Ceramic Transducer Alarm
Featured Product from Ningbo Kepo Electronics Co., Ltd.
Kepo Electronics has focused on electroacoustics for 20 years with rich practical experience in developing buzzers, sensors, transducers, alarms, etc. for various industries. The products are small in size, light in weight, thin in thickness, low in power consumption, good in reliability, and low in cost, which won unanimous praise from partners.
Specifications:
· Maximum Input Voltage: 60Vp-p Square Wave /max.
· Operating Temperature Range: -40°C +85°C
· Storage Temperature Range: -40°C +85°C
· Sound Pressure Level: ≥105dB /56Vp-p/ 3.4KHz/200cm
More Featured Products