Vehicle Communication Microphone

Featured Product from Ningbo Kepo Electronics Co., Ltd.

More Info Email Supplier Request a Quote

Technical Excellence:

  • Superior Protection: Shockproof and windproof design ensures optimal performance even in challenging conditions.
  • Tailored Spectrum Analysis: Benefit from professional spectrum analysis capabilities.
  • Collaborative Development: Engage in joint development and discussion of acoustic simulation, hardware circuits, and algorithms.
  • Customization Options: Tailor the design to your specific requirements.
  • Automated Production: Enjoy the efficiency of a fully automated production line with MES traceability.
  • State-of-the-Art Testing: Access professional anechoic chamber and testing equipment including B&K and KLIPPEL systems.

Specifications:

  • Directivity: Omni-directional
  • Sensitivity: -3.5±3dB, 0dB=1V/Pa,1KHz
  • Operation Voltage: 8±0.8 V.D.C, 680 OHM
  • Current Consumption: 3~9mA, at 8.0 VDC/680 OHM
  • Output Impedance: <200 Ω
  • Total Harmonic Distortion: <1.0%, @94dBSPL@1KHz
  • Signal to Noise Ratio: >60dB, A-weighted

Experience unmatched clarity and reliability in vehicle communication with our cutting-edge microphone solution. Contact us for tailored solutions to meet your specific needs.