Vehicle-Mounted Voice Call Microphone Module
Featured Product from Ningbo Kepo Electronics Co., Ltd.
Advanced Vehicle-Mounted Voice Call Microphone Module
Upgrade your vehicle communication systems with our high-performance microphone module, meticulously designed to meet GBT 14198-2012 and ITU-T P.1110 standards. Our microphone ensures clear, reliable voice transmission with rigorous testing and advanced features.
Key Advantages:
- Robust Protection: Equipped with shockproof and windproof measures to maintain optimal performance in challenging environments.
- Professional Spectrum Analysis: Includes advanced spectrum analysis capabilities for precise acoustic measurement.
- Customizable Design: Offers options for joint development and discussion on acoustic simulation, hardware circuits, and algorithms.
- Fully Automated Production: Utilizes a fully automated production line with an MES traceability system for consistent quality.
- Comprehensive Testing Facilities: Features an anechoic chamber and top-tier testing equipment, including B&K and KLIPPEL systems, ensuring thorough acoustic testing.
Specifications:
- Directivity: Omni-directional
- Sensitivity: -3.5±3dB (0dB=1V/Pa, 1KHz)
- Operation Voltage: 8±0.8 VDC, 680 Ω
- Current Consumption: 3~9mA at 8.0 VDC/680 Ω
- Output Impedance: <200 Ω
- Total Harmonic Distortion: <1.0% @ 94dBSPL @ 1KHz
- Signal to Noise Ratio: >60dB, A-weighted
Applications: Ideal for use in vehicle communication systems, ensuring clear and reliable voice calls in automotive environments. Suitable for integration into various vehicular communication devices and systems.
Why Choose Us:
- Standards Compliance: Adheres to GBT and ITU standards for superior quality and performance.
- Advanced Features: Benefits from high-quality testing and protection features.
- Custom Solutions: Tailored design and development options available.
- Quality Assurance: Ensured by automated production and comprehensive testing.
For more information or to request a quote, please contact us. Experience the future of vehicle-mounted communication with our state-of-the-art microphone module.