Single Layer Hydraulic Hose

Featured Product from Ningbo TIP Fluid Technology Co., Ltd.

More Info Email Supplier Request a Quote

 

High-performance hydraulic rubber hose 
Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance.

Applications
1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water
2.Inner tube: Synthetic rubber
3.Reinforcement: One braid of steel wire
4.Cover:Synthetic rubber
5.Temperature range:-40 °C to +121 °C
6.Applicable standards:EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN

Key Configurations
Quality Certification:ISO 9001
Reinforcement: One layer of steel wire braiding.

Material:Synthetic rubber
Performance:Rubber Oil Hose
Product Name:Hydraulic Hose
Chemical Characteristic:Chemical Hose
Cover:High Quality Synthetic Rubber, Abrasion, Corrosion
Tube:High Quality Oil Resistant Synthetic Rubbe
Reinforcement:1-6 Layers of High-Strength Ultra-Flexible Steel
Transport Package:Pallet or as Customer Requirements
Temperature Range:-40 °C to +121 °C
Color:Black
Inner Diameter:6.7mm
Outer Diameter:13.2mm
Working Pressure:22.5MPa
Minimum Bend Radius:100mm
Minimum Burst Pressure:90MPa
Weight:0.2Kg/M
Standard Pack Length:100Meters / Roll
Brand:TIP

Technical Specifications
Our engineering team can provide tailored designs to meet specific project requirements.

Company Profile
Ningbo TIP Fluid Technology Co.,  Ltd.
Ningbo TIP Fluid Technology Co.,  Ltd is a manufacturing enterprise specializing in the manufacturing of hydraulic hoses and assemblies. The plant is located in Ningbo, China, covering a total area of 90,000 m², with an equal building footprint of 90,000 m². Our products meet a wide range of international standards, including EN853 (1SN, 2SN), EN857 (1SC, 2SC), DIN20022, DIN20023, ISO1436, ISO18752, GBT3683, and SAE J517 (100R1, 100R2, 100R16, 100R17, R12, R13, R15, R19), among others. In addition, we offer customized hydraulic hoses and assemblies tailored to specific customer requirements.