Multi-Standard Heavy-Duty Hydraulic Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Engineered for High-Flow Hydraulic Systems
Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring reliable performance in demanding industrial and mobile equipment.
Large Bore for High-Volume Fluid Transfer
With a 25.8mm inner diameter and 37.36mm outer diameter, this hose is designed for applications requiring high flow rates — such as return lines, large hydraulic presses, and heavy machinery hydraulic circuits.
Multiple Media Compatibility
Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid systems, reducing inventory complexity.
Durable All-Weather Construction
Synthetic rubber inner tube and cover withstand temperatures from -40°F to 250°F (-40°C to 121°C). The cover resists oil, abrasion, and weather, making it suitable for outdoor and workshop environments.
Helps Professional Buyers Work Better
Simplify Global Procurement Meets four international standards (EN, GBT, SAE, ISO) — one hose fits equipment from different regions.
Reduce System Downtime High burst pressure margin (4x working pressure) provides a safety buffer against pressure spikes.
Plan Efficient Layouts Minimum bend radius of 300mm allows routing in large machinery without over-bending or kinking.
Lower Logistics Costs Standard 55-meter rolls optimize handling and reduce joint points compared to shorter lengths.
Predictable Performance Weight of 1.4 kgm ensures consistent quality roll after roll.
Key Specifications at a Glance
Brand TIP Inner Diameter 25.8mm Outer Diameter 37.36mm Weight 1.4 kgm Standard Length 55mroll Color Black Standards EN853 2SN GBT 3683 2SN SAE J517 R2S ISO 1436 2SN