High Pressure Multi-layer Braided Hydraulic Hose

Featured Product from Ningbo TIP Fluid Technology Co., Ltd.

More Info Email Supplier Request a Quote

 

Product Structure

Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover.

 

Application

Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic fluids for industry department mechanization and automatiohydraulic systems, including petroleum base fuids which under specific pressure and temperature (e.g. mineraloil, soluble oil, mineral oils, fuels, lubrication), water based fluids (e.g emulsion. oil-water emulsion, water), air andfluids.

 

Product Features

1.Provides superior oil resistance, heat resistance and aging resistance by using special synthetic rubber

2.Provides high pressure resistance and superior impulse resistance

3.Provides superior bonding in hose internal, soft use and small deformation under pressure

4.Provides superior kink resistance and fatigue resistance

5.Provides longer service life