R160601 Assembly – Smooth-Cover Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids, and terminated with precision-crimped metal fittings for secure, leak-free connections. The smooth cover minimizes surface drag, repels dirt and oil, and allows for rapid wipe-down cleaning—ideal for mobile equipment, industrial presses, and material handling systems where uptime is critical.
Broad Media Compatibility
Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits.
Key Technical Specifications
Rated at a working pressure of 33 MPa and a minimum burst pressure of 132 MPa, this assembly meets rigorous performance standards. Its 65 mm minimum bend radius enables compact routing in confined spaces, minimizing installation stress and extending hose life. Factory-crimped metal fittings ensure consistent torque retention and reliable sealing under dynamic pressure conditions.
Operational Efficiency & Safety
The smooth cover offers excellent resistance to abrasion, weathering, and mild chemical exposure, while its non-stick surface prevents debris accumulation and facilitates quick maintenance. With an operating temperature range of –40°F to 212°F (–40°C to 100°C), it ensures stable performance across seasonal changes and continuous-duty cycles.
Customization & Quality Assurance
Manufactured under ISO 9001 certification. Our engineering team offers custom solutions—including lengths, fitting angles, and complete assemblies—to match your specific system requirements, improving overall efficiency and lowering total cost of ownership.