R152401 Hydraulic Hose Assembly
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Built for the Most Demanding Hydraulic Applications
R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk, helping professional buyers reduce unplanned downtime caused by hose or connection failure in critical operations.
Six-Spiral Precision Reinforcement & Crimped Fittings
The hose is reinforced with six alternating spiral layers of high-tensile steel wire. This construction provides exceptional burst resistance and structural integrity under demanding hydraulic conditions. Both ends are crimped with metal fittings to ensure a strong, stable connection at 42 MPa working pressure. The 530 mm minimum bend radius supports correct routing and helps prevent over-bending in high-stress hydraulic systems.
Critical Specifications & All-Weather Durability
The R152401 Assembly has a working pressure of 42 MPa, a minimum burst pressure of 168 MPa, and a minimum bend radius of 530 mm. It is reinforced with six alternating spiral layers of high-tensile steel wire and terminated with crimped metal fittings on both ends. The synthetic rubber tube and black synthetic rubber cover withstand temperatures from -40°F to 250°F (-40°C to 121°C), making the assembly suitable for demanding, high-stress hydraulic systems.
Global Compliance & Quality Assurance
Meets ISO 3862-1 Type R15 and SAE J517 100R15 standards, ensuring global acceptance and safety compliance. Manufactured under ISO 9001 certified processes. Assemblies are crimped with metal fittings on both ends and can be supplied in project-specific lengths to reduce on-site assembly and waste.
Tailored Support for Professional Buyers
Your work doesn't stop at specifications. Our engineering team provides custom assembly designs for project-specific needs, including fitting selection and length planning. Benefit from 24/7 global technical assistance, spare parts supply, and on-site or remote training. Standard warranty: 1 month or 500 hours; extended coverage up to 12 months available.