Microchip 2Kb EEPROM Memory IC

Featured Product from Nova Technology(HK) Co.,Ltd

More Info Email Supplier Request a Quote

Product Overview
The Microchip 11AA020 is a versatile 2Kb EEPROM Memory IC that provides reliable and efficient data storage in a compact form factor. Designed for various applications, this memory IC supports efficient, space-saving designs with a single wire interface, making it perfect for industries like consumer electronics, IoT, and wearable technology.

Key Features:

  • Memory Size: 2Kb EEPROM (256 x 8), suitable for small-scale data storage needs
  • Interface: Single wire interface for simplified connectivity and integration
  • Package: 8-SOIC (0.154", 3.90mm width), ideal for space-constrained applications
  • Operating Temperature Range: -40°C to 85°C (-40°F to 185°F), ensuring reliable performance in various environments
  • Frequency: Operates at 100 kHz, enabling efficient data access

Applications:

  • Consumer Electronics: Perfect for compact memory solutions in a wide range of devices
  • IoT Devices: Reliable data storage for connected applications
  • Wearable Technology: Ideal for wearable devices needing small, efficient memory storage

The Microchip 11AA020 provides an efficient and dependable solution for memory storage in a variety of industrial applications, helping engineers optimize designs without compromising performance.