Short-Range IoT Connectivity Solution

Featured Product from Nova Technology(HK) Co.,Ltd

Short-Range IoT Connectivity Solution-Image

IoT designers face challenges in connecting devices efficiently while ensuring multi-mode compatibility, low power consumption, and precise positioning, which can limit device performance and user experience.

This short-range IoT connectivity solution offers a high-performance, versatile platform:

  • Multi-Mode Connectivity: Supports NearLink, Wi-Fi, and BLE for seamless integration across IoT devices.

  • Precise Positioning & Radar Sensing: Enables accurate location tracking and environment sensing for smart applications.

  • High-Performance MCU: 32-bit RISC-V MCU with 512 KB SRAM and 1 MB flash for responsive processing.

  • Peripheral Interfaces: USB 2.0 FS/HS, 16-bit SAR ADC, 48 GPIO for flexible integration.

  • Robust Operating Range: –30°C to +85°C and 2.5–4.5 V input voltage ensure stable operation in diverse environments.

Leverage this short-range IoT solution to build connected, intelligent, and energy-efficient devices. Contact us to explore technical support and integration solutions for your IoT applications.