400GE ER8 High-Speed Optical Module

Featured Product from Nova Technology(HK) Co.,Ltd

400GE ER8 High-Speed Optical Module-Image

The 400GE ER8 optical module brings high-speed connectivity to the next level, enabling engineers and network designers to build ultra-broadband, high-capacity networks with confidence. Compliant with QSFP-DD MSA and IEEE 802.3bs 400GBASE-ER8 standards, this hot-pluggable module supports up to 425 Gbps over 8 LAN-WDM lanes, providing reliable, high-density data transmission over single-mode fiber up to 40 km.

Engineered with digital diagnostic monitoring, low power consumption (15.4 W max), and a single 3.3 V power supply, the ER8 ensures efficient, stable, and easy-to-integrate operation in complex telecom, cloud computing, and data center environments. Its LC duplex connector and 76-pin electrical interface simplify deployment while maintaining high-performance standards.

With support for PAM4 53.125 Gbps channel signaling, the 400GE ER8 is perfect for future-proofing optical networks, connecting intelligent systems, and enabling scalable, high-speed interconnection solutions. For engineers aiming to optimize network performance and reduce operational complexity, this module is a powerful, reliable choice.