PIC18F27J53 High-Performance Microcontroller

Featured Product from Nova Technology(HK) Co.,Ltd

PIC18F27J53 High-Performance Microcontroller-Image

The PIC18F27J53 microcontroller delivers a powerful combination of high performance and flexible connectivity designed to meet the demands of modern embedded systems. Featuring 128KB Flash memory and 3.8KB RAM, it ensures smooth execution of complex applications with an operating speed of up to 48MHz. This device supports a broad range of communication protocols including I²C, LINbus, SPI, UART/USART, and USB, enabling seamless integration across diverse industrial, automotive, IoT, and consumer electronics environments.

Its wide voltage range (2.15V to 3.6V) allows stable operation in varied power conditions, making it suitable for challenging environments. Reliability is enhanced with built-in system safeguards such as Brown-out Detect/Reset, Power-on Reset, Pulse Width Modulation (PWM), and Watchdog Timer (WDT), which help maintain stable and predictable system behavior.

In addition, the microcontroller is equipped with 10x 10-bit/12-bit ADC channels, providing precise analog-to-digital conversion essential for accurate sensor data acquisition and control in embedded designs.

For engineers and system designers, the PIC18F27J53 offers a robust and compact solution that accelerates development cycles, improves system reliability, and supports a wide array of embedded applications—from industrial automation to IoT smart devices and automotive electronics. Its rich feature set empowers professionals to build scalable, efficient, and connected embedded solutions with confidence.