PIC18F27J53-I/ML Microcontroller

Featured Product from Nova Technology(HK) Co.,Ltd

PIC18F27J53-I/ML Microcontroller -Image

Key Features and Benefits:

  • High-Speed Operation: With a clock speed of 48MHz, it enables fast processing and execution of tasks, making it ideal for real-time applications.
  • Extensive Connectivity: Supports I²C, LINbus, SPI, UART/USART, and USB interfaces, allowing seamless communication with peripherals for a wide range of applications.
  • Ample Memory: Offers 128KB of program memory (FLASH) and 3.8KB of RAM, enabling complex algorithms and efficient data handling.
  • Built-In Safety Features: Includes Brown-out Detect/Reset, POR, PWM, and WDT for enhanced system reliability and fault tolerance.
  • Wide Voltage Range: Operates across a voltage range from 2.15V to 3.6V, making it compatible with various power sources and enabling flexible designs.
  • Integrated ADCs: Equipped with 10-bit/10-channel or 12-bit/10-channel ADCs for accurate analog signal conversion in applications requiring precise sensing.

Applications:

  • Embedded Systems: Suitable for industrial automation, consumer electronics, automotive control, and other embedded applications requiring high performance and connectivity.
  • IoT Devices: Ideal for IoT nodes, sensors, and actuators that require efficient processing, reliable performance, and seamless communication.
  • USB-Based Solutions: Excellent for devices that need USB functionality, such as data loggers, human interface devices, and USB-to-UART converters.

The PIC18F27J53-I/ML microcontroller offers a robust set of features that improve system performance, reliability, and connectivity. Engineers working on embedded systems, IoT, and USB-based solutions will find this microcontroller an indispensable asset, enhancing both design flexibility and product quality.