Rabbit 2000 Embedded Module

Featured Product from Nova Technology(HK) Co.,Ltd

Rabbit 2000 Embedded Module-Image

The Rabbit 2000 Embedded Module is built for exceptional performance in demanding industrial automation and IoT applications. With a 22.1 MHz clock, 128 KB RAM, and 256 KB storage, it is designed to execute tasks quickly and efficiently, even in extreme temperatures ranging from -40 to 70°C. Key features include:

  • High Processing Speed: Fast task execution powered by a 22.1 MHz clock.

  • Ample Memory and Storage: 128 KB RAM and 256 KB storage support complex embedded solutions.

  • Wide Temperature Range: Operates reliably from -40 to 70°C (-40 to 158°F), making it suitable for harsh industrial and outdoor environments.

The Rabbit 2000 is a versatile solution, ideal for:

  • Industrial automation, IoT devices, and other embedded systems.

  • Reliable operation in harsh conditions, reducing downtime and maintenance.

  • Scalability for future upgrades and the integration of additional functionalities.

Nova Technology (HK) Co., Ltd. offers ample inventory and expert support, ensuring fast delivery and project assistance. Choose the Rabbit 2000 for unmatched performance and reliability in your embedded projects.