200MHz RISC-V AI MCU

Featured Product from Nova Technology(HK) Co.,Ltd

200MHz RISC-V AI MCU-Image

As industry applications become increasingly specialized, mid-to-high-end MCUs must deliver higher real-time performance, precise analog integration, and intelligent processing. The HiSilicon A² MCU platform combines industry-focused architecture with lightweight embedded AI to support advanced control systems.

Built on a self-developed high-performance RISC-V core, the A² MCU is optimized for motor control, power conversion, and intelligent domain control applications.

High-Performance Core

  • RISC-V @ 200 MHz with FPU

  • Up to 152KB Code Flash

  • 16KB SRAM

  • 4-channel DMA and CRC engine

Supports fast real-time loop control and efficient data handling.

High-Precision Analog Integration

  • 3×12-bit ADC (2MSPS, up to 23 channels)

  • 3 DACs

  • 3 comparators

  • 3 PGAs

Ideal for motor control and high-accuracy power management systems.

Advanced Control Resources

  • Up to 18 Advanced PWM channels

  • 3×32-bit timers

  • CAN, UART, SPI, I2C interfaces

Enables precise torque control, inverter systems, and smart power supply designs.

Embedded AI Capability

  • Lightweight AI acceleration

  • Optimized MCU algorithms

  • Improved condition monitoring and predictive maintenance

Enhances performance where traditional control algorithms reach limitations.

Industrial-Grade Reliability

  • Operating ambient: –40°C to 105°C

  • Junction temperature: –40°C to 125°C

  • ESD: HBM 4kV, CDM 500V

  • Operating voltage: 2.6V–3.63V

  • Package: LQFP64 / LQFP48

Typical applications include home appliance drives, energy systems, industrial automation, and automotive motor control platforms.

The HiSilicon A² MCU platform integrates real-time control, precision analog resources, and embedded AI—helping engineers build smarter, more efficient control systems.