Aseptic Packaging Cylinder Position Sensor

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

Aseptic Cylinders
A TX2 Series of linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities.

Positioned for Tough, Compact Applications
Novotechnik’s TX2 Series’ pivot-head mounting can handle up to ±12.5° of offset from misalignment without affecting performance. The TX2 is designed for mobile and other tough environments with heavy-duty construction featuring a stainless steel rod and metal housing. It is sealed against ingress of dust and liquids.

Key specs include:

  • Stroke lengths from 25 to 300 mm
  • Very long life to 50 million movements
  • Resolution better than 0.01 mm
  • Repeatability to 0.01 mm
  • Linearity up to ±0.05%

 

Follow us on:

 

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified