Compact Hydraulic/Pneumatic Position Sensors

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

Compact Hydraulic/Pneumatic Position Sensors
Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing.  TM1 meets or exceeds 11 EMC standards. 

Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring-shaped magnetic marker moves up and down the sensor’s shaft for touchless operation.

Every one of Novotechnik’s TM1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important – unmatched technical support.

Our engineers work with you before you even decide to select our part to discuss your application and answer your questions. If you choose the TM1 Series, we’ll support you in three ways.

1) Novotechnik’s TM1 comes with unmatched technical support provided by our own sales engineers in Massachusetts and North Carolina.

2) We help you choose the right options and connections as well as support you with the integration of the TM1 in your motion system.

3) We engineer custom solutions for mechanical interfaces and electrical output characteristics, when feasible.

Novotechnik's TM1 Series of magnetostrictive position sensors provide unlimited mechanical life, high accuracy and are easy to design-in to your application.

  • Magnetostrictive touchless technology
  • Stroke lengths from 50 to 2,000 mm (1.9 to 78.7 in)
  • Accuracy to ±0.04%
  • Absolute output: meets specs without calibration
  • Operating pressure range of 0 to 350 bar (5,076 psi), 450 bar peaks (6,526 psi)
  • Sealed up to IP 69K
  • EMC compatibility tested

 

Follow us on:

 

Follow us on:

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified