TE1 Position sensor with signal processor

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

TE1 Series
TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller.

Key Features

  • Integrated signal conditioner
  • Outstanding linearity to ± 0.075 %
  • Outstanding repeatability of 0.002 mm
  • Long life: >100 million movements
  • Insensitive to shock and vibration
  • Insensitive to magnetic fields/noise
  • Sealed to IP 40
  • Connector or cable versions