USB 3.0 Quick Lock Connector

Featured Product from Omnetics Connector Corporation

More Info Email Supplier Request a Quote

BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS

Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize.

On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics.

Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure users achieve the highest levels of reliability, while meeting USB 3.0 high-speed digital expectations.

Omnetics' introduction of the Quick Lock USB 3.0 connector comes at the perfect time, as demands for higher signal speeds and uninterrupted performance are at an all-time high.

Omnetics' high-speed USB 3.0 connectors use a halogen-free cable jacket for environmental sustainability and support high IR reflow temperatures while maintaining solder mount compatibility. Omnetics Quick Lock USB 3.0 connectors come standard; in-line, as well as in panel mount configurations. The male plugs come prewired in a tough environmentally sealed overmold, while the female board and panel mount connectors are available in dual row surface mount or thru-hole version terminations for convenient direct to board assemblies or wired for convenient routing to other areas of the systems.

Omnetics Quick Lock USB 3.0 product line meets the electrical parameters outlined in the newest USB 3.0 standard and does so in a familiar package that allows users the ability to mate and de-mate in a rapid fashion without any tools. Once mated, this ruggedized high-speed connection is secure and waterproof to IP68 standards, and unlike ruggedized USB connectors packaged in the MIL-DTL-38999 circular standard, Omnetics Quick Lock USB 3.0 form factor utilizes a 32% smaller panel area footprint and is up to 4X lighter than other options currently on the market.